LP38852MR-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ 0.8V-1.8V 1.5A SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP38852-ADJ is a high-current, fast-response regulator which can maintain output voltage regulation with extremely low input-to-output voltage drop. Fabricated on a CMOS process, the device operates from two input voltages: VBIAS provides voltage to drive the gate of the N-MOS power transistor, while VIN is the input voltage which supplies power to the load. The use of an external bias rail allows the part to operate from ultralow VIN voltages. Unlike bipolar regulators, the CMOS architecture consumes extremely low quiescent current at any output load current. The use of an NMOS power transistor results in wide bandwidth, yet minimum external capacitance is required to maintain loop stability. The fast transient response of this device makes it suitable for use in powering DSP, microcontroller core voltages, and switch-mode power supply postregulators. Dropout Voltage: 130 mV (typical) at 1.5-A load current. Low Ground Pin Current: 10 mA (typical) at 1.5-A load current. Soft Start: Programmable soft-start time.

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$3.26
33
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.39
62,699
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.85
155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.40
33
in stock
Buy Now
Logo for element14
element14
from US$4.24
33
in stock
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 930mV
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 1.8V
Output Current 1.5A
Dropout Voltage Vdo 180mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 1.8V
Output Voltage Min 800mV

Alternative Descriptions

1.5-A, low-VIN (0.93-V), adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments
Ldo, Adj, 0.8V-1.8V, 1.5A, Soic-8 | Newark Electronics
LDO, ADJ, 0.8V-1.8V, 1.5A, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38852MR-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP38852MR-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38852MR-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38852MR-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38852MR-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38852MR-ADJ/NOPB fall under?

The LP38852MR-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38852MR-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38852MR-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38852MR-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38852MR-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP38852MR-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38852MR-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38852MR-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP38852MR-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay