LP38798SD-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ 0.8A 1.2V-19.8V WSON-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP38798-ADJ is a high-performance, low-noise LDO that can supply up to 800 mA output current. Designed to meet the requirements of sensitive RF/Analog circuitry, the LP38798-ADJ implements a novel linear topology on an advanced CMOS process to deliver ultra-low output noise and high PSRR at switching power supply frequencies. The LP38798SD-ADJ is stable with both ceramic and tantalum output capacitors and requires a minimum output capacitance of only 1 µF for stability. The LP38798-ADJ can operate over a wide input voltage range (3 V to 20 V) making it well suited for many post-regulation applications.

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.06
874
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.81
-
Buy Now
Logo for element14
element14
from US$2.66
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.51
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 3V
Input Voltage Max 20V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 19.8V
Output Current 800mA
Dropout Voltage Vdo 200mV
LDO Regulator Case Style WSON
No. of Pins 12Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 19.8V
Output Voltage Min 1.2V

Alternative Descriptions

Ldo, Adj, 0.8A, 1.2V-19.8V, Wson-12 | Newark Electronics
800-mA, 20-V, low-noise, high-PSRR, adjustable low-dropout voltage regulator with enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38798SD-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP38798SD-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38798SD-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38798SD-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38798SD-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38798SD-ADJ/NOPB fall under?

The LP38798SD-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38798SD-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38798SD-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38798SD-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38798SD-ADJ/NOPB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LP38798SD-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38798SD-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38798SD-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP38798SD-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay