LP2985AIM5-2.8/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR 2.8V SMD FULL REEL

Status: Unknown
Series: 2.8V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2985-N low noise linear (LDO) regulator delivers up to 150-mA output current and only requires 300-mV dropout voltage of input to output. Using an optimized vertically integrated PNP (VIP) process, the LP2985-N delivers unequaled performance for all battery-powered designs. The LP2985-N device provides 1% tolerance precision output voltage with only 75-µA quiescent current at 1mA load and 850 µA at 150-mA load. By adding a 10nF bypass capacitor, the output noise can be reduced to 30 µVRMS in a 30-kHz bandwidth. The LP2985-N is designed to work with a ceramic output capacitor with equivalent series resistance (ESR) as low as 5 mΩ. The device is available with fixed output voltage from 2.5 V to 6.1 V. Contact Texas Instrument Sales for specific voltage option needs.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
599
in stock
Buy Now
Logo for element14
element14
from US$0.52
599
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.54
312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 16V
Fixed Output Voltage Nom. 2.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 280mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.8V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 0.15A
Output Voltage Nom. 2.8V
Primary Input Voltage 3.8V
Supply Voltage Max 16V
Supply Voltage Min 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

IC, V REG, LINEAR, 2.8V, SMD | element14
IC: voltage regulator | Transfer Multisort Elektronik
Ic, V Reg, Linear, 2.8V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2985AIM5-2.8/NOPB?

Additional datasheets, footprints and schematics for LP2985AIM5-2.8/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2985AIM5-2.8/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2985AIM5-2.8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2985AIM5-2.8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2985AIM5-2.8/NOPB fall under?

The LP2985AIM5-2.8/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2985AIM5-2.8/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2985AIM5-2.8/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2985AIM5-2.8/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2985AIM5-2.8/NOPB have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LP2985AIM5-2.8/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2985AIM5-2.8/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2985AIM5-2.8/NOPB?

You can fill out our help required form which you can use to request a quote for LP2985AIM5-2.8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay