LP2982AIM5-3.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 0.05A 3V SOT-23-5

Status: Unknown
Series: 3V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2982 is a 50-mA, fixed-output voltage LDO designed to provide ultra-low dropout and lower noise in battery-powered applications. Using an optimized vertically integrated PNP (VIP) process, the LP2982 delivers unequaled performance in all specifications critical to battery-powered designs: Dropout Voltage: Typically 120 mV at 50 mA load, and 7 mV at 1 mA load. Ground Pin Current: Typically 375 μA at 50 mA load, and 80 μA at 1 mA load. Sleep Mode: Less than 1-μA quiescent current when ON/OFF pin is pulled low. Precision Output: 1% tolerance output voltages available (A grade). Low Noise: By adding an external bypass capacitor, output noise can be reduced to 30 μV (typical).

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
93
in stock
Buy Now
Logo for element14
element14
from US$0.67
93
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 16V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 2982
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 3V
Primary Input Voltage 16V
Supply Voltage Min 4V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive

Alternative Descriptions

IC, LDO REG | element14
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2982AIM5-3.0/NOPB?

Additional datasheets, footprints and schematics for LP2982AIM5-3.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2982AIM5-3.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2982AIM5-3.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2982AIM5-3.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2982AIM5-3.0/NOPB fall under?

The LP2982AIM5-3.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2982AIM5-3.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2982AIM5-3.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2982AIM5-3.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2982AIM5-3.0/NOPB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LP2982AIM5-3.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2982AIM5-3.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2982AIM5-3.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP2982AIM5-3.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay