Status: | Active |
---|---|
Series: | LP2950 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Bias Current of 75 mA |
Low Input-to-Output Voltage Differential of 50 mV at 100 mA and 380 mV at 100 mA |
5.0 V, 3.3 V or 3.0 V +/- 0.5% Allows Use as a Regulator or Reference |
Extremely Tight Line and Load Regulation |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Pb-Free Packages are Available |
Applications |
---|
Automotive |
Description | LP2950, Vout: 3.3 V; 1.0% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.1 |
VI Min (V) | 3.1 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
PSRR (dB) | 48 |
Noise (µVrms) | 56 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
LDO Regulator 3.3V 100mA TO-92 | RS |
Ldo, Fixed, 3.3V, 0.1A, To-92-3 | Newark Electronics |
LP2950 Series 3.3 V 100 mA Low Dropout Voltage Regulator - TO-92-3 | Future Electronics |
LDO Regulator Pos 3.3V 0.1A 3-Pin TO-92 T/R | Avnet America |
LP2950CZ-3.3RAG, LDOVoltage Regulator,100mA,3.3V.5%,Maximum of 30Vin,3-Pin TO-92 | ON Semiconductor LP2950CZ-3.3RAG | RS Americas |
LDO, FIXED, 3.3V, 0.1A, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a LP2950CZ-3.3RAG?
Additional datasheets, footprints and schematics for LP2950CZ-3.3RAG are listed on our Part Details page. You can also find images and similar parts to LP2950CZ-3.3RAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2950CZ-3.3RAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2950CZ-3.3RAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2950CZ-3.3RAG fall under?
The LP2950CZ-3.3RAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2950CZ-3.3RAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2950CZ-3.3RAG you can contact the distributor directly for product support, shipping queries etc.
Is the LP2950CZ-3.3RAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2950CZ-3.3RAG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for LP2950CZ-3.3RAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2950CZ-3.3RAG often in real-time on the comparison pages.
What if I can't find stock of LP2950CZ-3.3RAG?
You can fill out our help required form which you can use to request a quote for LP2950CZ-3.3RAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.