LM5109BSD/NOPB. Semiconductors - ICs by Texas Instruments

DRIVER MOSFET HALF BRIDGE WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.62
2,335
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.37
626,245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
-
Buy Now
Logo for element14
element14
from US$1.40
-
Buy Now
Logo for Farnell
Farnell
from US$1.16
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 1A
Supply Voltage Min 8V
Supply Voltage Max 14V
Driver Case Style WSON
No. of Pins 8Pins
Input Delay 32ns
Output Delay 30ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Device Type MOSFET
Module Configuration Half Bridge

Alternative Descriptions

1-A, 100-V half bridge gate driver with 8-V UVLO and high noise immunity | Texas Instruments
MOSFET Drvr 90V 1A 2-out Hi/Low LLP8 EP | RS
Driver, Mosfet, Half Bridge, Wson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5109BSD/NOPB.?

Additional datasheets, footprints and schematics for LM5109BSD/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM5109BSD/NOPB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5109BSD/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5109BSD/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5109BSD/NOPB. fall under?

The LM5109BSD/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5109BSD/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5109BSD/NOPB. you can contact the distributor directly for product support, shipping queries etc.

Is the LM5109BSD/NOPB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5109BSD/NOPB. have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5109BSD/NOPB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5109BSD/NOPB. often in real-time on the comparison pages.

What if I can't find stock of LM5109BSD/NOPB.?

You can fill out our help required form which you can use to request a quote for LM5109BSD/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay