LM5109ASD/NOPB Semiconductors - ICs by Texas Instruments

DRIVER MOSFET HALF BRIDGE WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5109A is a cost effective, high voltage gate driver designed to drive both the high-side and the low-side N-Channel MOSFETs in a synchronous buck or a half bridge configuration. The floating highside driver is capable of working with rail voltages up to 90V. The outputs are independently controlled with TTL compatible input thresholds. The robust level shift technology operates at high speed while consuming low power and providing clean level transitions from the control input logic to the high-side gate driver. Under-voltage lockout is provided on both the low-side and the high-side power rails. The device is available in the SOIC and the thermally enhanced WSON packages.

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
990
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.61
139,808
in stock
Buy Now
Logo for element14
element14
from US$0.85
990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 1A
Supply Voltage Min 8V
Supply Voltage Max 14V
Driver Case Style WSON
No. of Pins 8Pins
Input Delay 32ns
Output Delay 30ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Type MOSFET
Module Configuration Half Bridge

Alternative Descriptions

1-A, 100-V half bridge gate driver with 8-V UVLO | Texas Instruments
DRIVER, MOSFET, HALF BRIDGE, WSON-8 | element14
Driver, Mosfet, Half Bridge, Wson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5109ASD/NOPB?

Additional datasheets, footprints and schematics for LM5109ASD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5109ASD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5109ASD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5109ASD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5109ASD/NOPB fall under?

The LM5109ASD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5109ASD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5109ASD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5109ASD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5109ASD/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5109ASD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5109ASD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5109ASD/NOPB?

You can fill out our help required form which you can use to request a quote for LM5109ASD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay