Status: | Unknown |
---|---|
Series: | LM341 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | LM341 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 341 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 35V |
Supply Voltage Min | 7.2V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Positive |
500-mA, 35-V, linear voltage regulator | Texas Instruments |
Ic, Ldo Reg | Newark Electronics |
IC, LDO REG | element14 |
Where can I find additional details, specifications and documents for a LM341T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM341T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM341T-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM341T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM341T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM341T-5.0/NOPB fall under?
The LM341T-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM341T-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM341T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM341T-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM341T-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM341T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM341T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM341T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM341T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.