Status: | Active |
---|---|
Series: | LM317 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
Micros
from US$0.37
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
17
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.5 A |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Automotive Device for Wide Temperature Range - NCV317 |
Pb-Free Packages are Available |
Description | LM317, TJ = 0° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.9 |
VI Max (V) | 40 |
VDO Typ (V) | 2.25 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Positive Voltage Regulator, 1.2÷37V, 1.5A, 4%, 0÷125°C | Micros |
Standard Regulator Pos 1.2V to 37V 0.4A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LM317 Positive Voltage Regulator,1.5A | RS |
Ic, Voltage Regulator | Newark Electronics |
LM317 Series 1.5 A 1.2 to 37 V Adjustable Output Voltage Regulator - TO-220 | Future Electronics |
IC, VOLTAGE REGULATOR | element14 |
onsemi Linear Voltage Regulator TO-220 37V 1.5A | Distrelec |
Where can I find additional details, specifications and documents for a LM317TG?
Additional datasheets, footprints and schematics for LM317TG are listed on our Part Details page. You can also find images and similar parts to LM317TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317TG fall under?
The LM317TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317TG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317TG have stock available?
Authorised distributors including Micros, Avnet America, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for LM317TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317TG often in real-time on the comparison pages.
What if I can't find stock of LM317TG?
You can fill out our help required form which you can use to request a quote for LM317TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.