LM317MDTX/NOPB Power Management ICs - PMIC by Texas Instruments

VOLTAGE REGULATOR ADJ 1.2-37V TO-252

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM117 and LM317-N series of adjustable 3-pin positive voltage regulators are capable of supplying in excess of 1.5 A over a 1.25-V to 37-V output range and a wide temperature range. They are exceptionally easy to use and require only two external resistors to set the output voltage. Further, both line and load regulation are better than standard fixed regulators. The LM117 and LM317-N offer full overload protection such as current limit, thermal overload protection and safe area protection. All overload protection circuitry remains fully functional even if the adjustment terminal is disconnected. Typically, no capacitors are needed unless the device is situated more than 6 inches from the input filter capacitors, in which case an input bypass is needed. An optional output capacitor can be added to improve transient response. The adjustment terminal can be bypassed to achieve very high ripple rejection ratios that are difficult to achieve with standard 3-terminal regulators. Because the regulator is floating and detects only the input-to-output differential voltage, supplies of several hundred volts can be regulated as long as the maximum input-to-output differential is not exceeded. That is, avoid short-circuiting the output. By connecting a fixed resistor between the adjustment pin and output, the LM117 and LM317-N can be also used as a precision current regulator. Supplies with electronic shutdown can be achieved by clamping the adjustment terminal to ground, which programs the output to 1.25 V where most loads draw little current. For applications requiring greater output current, see data sheets for LM150 series (3 A), SNVS772, and LM138 series (5 A), SNVS771. For the negative complement, see LM137 (SNVS778) series data sheet.

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for RS
RS
from US$1.10
4,890
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.45
19,955
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.85
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Farnell
Farnell
from US$0.63
-
Buy Now

Specifications

Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 37V
Input Voltage Min 3V
Input Voltage Max 40V
Product Range -
Output Current 1.5A
Output Type Adjustable
Linear Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Output Voltage Max 37V
Output Voltage Min 1.2V
Primary Input Voltage 40V

Alternative Descriptions

1.5-A, 40-V, adjustable linear voltage regulator | Texas Instruments
LM317MDTX/NOPB, LDORegulatorPos | RS
Voltage Regulator, Adj, 1.2-37V, To-252 | Newark Electronics
VOLTAGE REGULATOR, ADJ, 1.2-37V, TO-252 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM317MDTX/NOPB?

Additional datasheets, footprints and schematics for LM317MDTX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM317MDTX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM317MDTX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MDTX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM317MDTX/NOPB fall under?

The LM317MDTX/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM317MDTX/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MDTX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM317MDTX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM317MDTX/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM317MDTX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM317MDTX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM317MDTX/NOPB?

You can fill out our help required form which you can use to request a quote for LM317MDTX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay