Status: | Active |
---|---|
Series: | LM317M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,009
in stock
|
Buy Now | |
element14
from US$0.28
|
1,009
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,009
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
115
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 2%; TJ = -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Linear Volt Reg, 1.2V-37V, 0.5A, To220-3 Rohs Compliant: Yes |Onsemi LM317MABTG | Newark Electronics |
LINEAR VOLT REG, 1.2V-37V, 0.5A, TO220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 1.2V to 37V 0.5A 3-Pin(3+Tab) TO-220 Rail | Avnet Silica |
LM317MABTG, ANA 500MA ADJUST OUT VREG | RS |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-220AB | Future Electronics |
LM317MABTG, ANA 500MA ADJUST OUT VREG | ON Semiconductor LM317MABTG | RS Americas |
Where can I find additional details, specifications and documents for a LM317MABTG?
Additional datasheets, footprints and schematics for LM317MABTG are listed on our Part Details page. You can also find images and similar parts to LM317MABTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MABTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MABTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MABTG fall under?
The LM317MABTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MABTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MABTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MABTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MABTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for LM317MABTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MABTG often in real-time on the comparison pages.
What if I can't find stock of LM317MABTG?
You can fill out our help required form which you can use to request a quote for LM317MABTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.