Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,855
in stock
|
Buy Now | |
element14
from US$0.21
|
3,855
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
V Reg, Linear, 37Vin, 0.1A, Adj, 3To92 | Newark Electronics |
V REG, LINEAR, 37VIN, 0.1A, ADJ, 3TO92 | element14 |
LM317L Series 100 mA 1.2 - 37 V Adjustable Output Voltage Regulator - TO-92 | Future Electronics |
LDO Regulator Pos 1.2V to 37V 0.02A 3-Pin TO-92 Bag | Avnet America |
Where can I find additional details, specifications and documents for a LM317LBZG?
Additional datasheets, footprints and schematics for LM317LBZG are listed on our Part Details page. You can also find images and similar parts to LM317LBZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LBZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LBZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LBZG fall under?
The LM317LBZG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LBZG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LBZG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LBZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LBZG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LM317LBZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LBZG often in real-time on the comparison pages.
What if I can't find stock of LM317LBZG?
You can fill out our help required form which you can use to request a quote for LM317LBZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.