LM2990S-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR -5V

Status: Unknown
Series: -5V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2990 is a three-terminal, low-dropout, 1-A negative voltage regulator available with fixed output voltages of −5 V, −5.2 V, −12 V, and −15 V. The LM2990 uses circuit design techniques to provide low-dropout and low-quiescent current. The dropout voltage at 1-A load current is typically 0.6 V and an ensured worst-case maximum of 1 V over the entire operating temperature range. The quiescent current is typically 1 mA with 1-A load current and an input-output voltage differential greater than 3 V. A unique circuit design of the internal bias supply limits the quiescent current to only 9 mA (typical) when the regulator is in the dropout mode (VOUT − VIN ≤ 3 V). Output voltage accuracy is ensured to ±5% over load and temperature extremes. The LM2990 also implements short-circuit proof, and thermal shutdown includes hysteresis to enhance the reliability of the device when overloaded for an extended period of time. All these features make the LM2990 an ideal negative power supply suited for dual supply systems. The device may also be used as fixed or adjustable current sink load. The LM2990 is available in two 3-pin packages and is rated for operation over the junction temperature range of −40°C to 125°C.

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for RS
RS
from US$4.74
75
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.66
55,684
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.10
-
Buy Now
Logo for element14
element14
from US$4.33
-
Buy Now
Logo for Farnell
Farnell
from US$4.89
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -26V
Input Voltage Max 300mV
Fixed Output Voltage Nom. -5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 600mV
LDO Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -5V 1A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 5%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Voltage Nom. -5V
Primary Input Voltage -10V
Supply Voltage Max 0.3V
Supply Voltage Min -1V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Negative

Alternative Descriptions

1-A, negative low-dropout voltage regulator | Texas Instruments
1A Negative LDO Regulator LM2990S-5.0 | RS
Ic, V Reg, Linear, -5V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2990S-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2990S-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2990S-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2990S-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2990S-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2990S-5.0/NOPB fall under?

The LM2990S-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2990S-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2990S-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2990S-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2990S-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2990S-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2990S-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2990S-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2990S-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay