Status: | Active |
---|---|
Series: | LM2931 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Description | LM2931, Vout: 5.0 V; ±3.8% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 2.5 |
VI Max (V) | 40 |
VDO Typ (V) | 0.16 |
Iq Typ (mA) | 0.4 |
PSRR (dB) | 90 |
Noise (µVrms) | 700 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
LDO Regulator 5V 0.1A SOIC8 | RS |
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel | Newark Electronics |
LM2931 Series 100 mA 5 V Fixed Output SMT LDO Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 5V 0.1A 8-Pin SOIC N T/R | Avnet America |
LDO, FIXED, 5V, 0.1A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM2931AD-5.0R2G?
Additional datasheets, footprints and schematics for LM2931AD-5.0R2G are listed on our Part Details page. You can also find images and similar parts to LM2931AD-5.0R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2931AD-5.0R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2931AD-5.0R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2931AD-5.0R2G fall under?
The LM2931AD-5.0R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM2931AD-5.0R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2931AD-5.0R2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2931AD-5.0R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2931AD-5.0R2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for LM2931AD-5.0R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2931AD-5.0R2G often in real-time on the comparison pages.
What if I can't find stock of LM2931AD-5.0R2G?
You can fill out our help required form which you can use to request a quote for LM2931AD-5.0R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.