Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.3V |
Primary Input Voltage | 40V |
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Texas Instruments |
Ic, Buck, 3.3V, 3A, To263-7 | Newark Electronics |
IC, BUCK, 3.3V, 3A, TO263-7 | element14 |
Where can I find additional details, specifications and documents for a LM2670S-3.3/NOPB..?
Additional datasheets, footprints and schematics for LM2670S-3.3/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LM2670S-3.3/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2670S-3.3/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2670S-3.3/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2670S-3.3/NOPB.. fall under?
The LM2670S-3.3/NOPB.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2670S-3.3/NOPB.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2670S-3.3/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM2670S-3.3/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2670S-3.3/NOPB.. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2670S-3.3/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2670S-3.3/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LM2670S-3.3/NOPB..?
You can fill out our help required form which you can use to request a quote for LM2670S-3.3/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.