Status: | Active |
---|---|
Series: | LM2576 |
RoHS: | Compliant |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range, 1.23 to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 3.0 A Output Current |
Wide Input Voltage Range |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple High-Efficiency Step-Down (Buck) Regulator |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converter (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2576, 3.0 A, 12 V, 52 kHz |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 12 |
IO Typ (A) | 3 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | TO-220-5 |
LM2576TV-012G Switching Regulator 3A, Maximum of 12 V, 5-Pin TO-220 | ON Semiconductor LM2576TV-012G | RS Americas |
DC/DC CONV, BUCK, 52KHZ, TO-220-5 | element14 |
Dc/Dc Conv, Buck, 52Khz, To-220-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2576TV-012G?
Additional datasheets, footprints and schematics for LM2576TV-012G are listed on our Part Details page. You can also find images and similar parts to LM2576TV-012G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576TV-012G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576TV-012G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576TV-012G fall under?
The LM2576TV-012G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2576TV-012G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576TV-012G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576TV-012G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2576TV-012G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for LM2576TV-012G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576TV-012G often in real-time on the comparison pages.
What if I can't find stock of LM2576TV-012G?
You can fill out our help required form which you can use to request a quote for LM2576TV-012G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.