Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
687
in stock
|
Buy Now | |
Texas Instruments
from US$1.47
|
2,431
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
485
in stock
|
Buy Now | |
Farnell
from US$2.40
|
485
in stock
|
Buy Now | |
element14
from US$2.25
|
485
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
92
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Nom. | 12V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2576 |
Frequency | 52kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 37V |
Output Voltage Max | 12V |
Primary Input Voltage | 25V |
Supply Voltage Max | 40V |
Supply Voltage Min | 15V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
SIMPLE SWITCHER® | Texas Instruments |
Step-down switching regulator,LM2576S-12 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Dc Dc Converter | Newark Electronics |
IC, DC DC CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a LM2576S-12/NOPB?
Additional datasheets, footprints and schematics for LM2576S-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2576S-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576S-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576S-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576S-12/NOPB fall under?
The LM2576S-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2576S-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576S-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576S-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2576S-12/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for LM2576S-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576S-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2576S-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM2576S-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.