Status: | Active |
---|---|
Series: | LM2575 |
RoHS: | Compliant |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range of 1.23 V to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 1.0 A Output Current |
Wide Input Voltage Range: 4.75 V to 40 V |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple and High-Efficiency Step-Down (Buck) Regulators |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converters (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2575, 12 V |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 12 |
IO Typ (A) | 1 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | TO-220-5 |
Sw. Regulator 1A 12V Step-Down TO220-5 | RS |
LM2575TV-012G Switching Regulator 1A, Maximum of 12 V, 5-Pin TO-220 | ON Semiconductor LM2575TV-012G | RS Americas |
Where can I find additional details, specifications and documents for a LM2575TV-012G?
Additional datasheets, footprints and schematics for LM2575TV-012G are listed on our Part Details page. You can also find images and similar parts to LM2575TV-012G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2575TV-012G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575TV-012G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2575TV-012G fall under?
The LM2575TV-012G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2575TV-012G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575TV-012G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2575TV-012G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2575TV-012G have stock available?
Authorised distributors including Farnell, RS, element14 and RS Americas have stock available or on a lead time for LM2575TV-012G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2575TV-012G often in real-time on the comparison pages.
What if I can't find stock of LM2575TV-012G?
You can fill out our help required form which you can use to request a quote for LM2575TV-012G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.