Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
807
in stock
|
Buy Now | |
Texas Instruments
from US$1.41
|
20,402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.87
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
631
in stock
|
Buy Now | |
element14
from US$3.22
|
631
in stock
|
Buy Now | |
Farnell
from US$3.49
|
631
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
318
in stock
|
Buy Now | |
Schukat Electronic
from US$1.57
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 5V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Frequency | 52kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage | 5V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Termination Type | Through Hole |
Voltage Regulator Type | Step Down (Buck) |
8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 4 external components | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Step down switching reg 0.5A,LM2574N-5 | RS |
Ic, Dc/Dc Converter, 0.5A | Newark Electronics |
IC, DC/DC CONVERTER, 0.5A | element14 |
Buck Switch. Reg 5V 500mA 4,75-40Vi DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM2574N-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2574N-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2574N-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2574N-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2574N-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2574N-5.0/NOPB fall under?
The LM2574N-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2574N-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574N-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2574N-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2574N-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM2574N-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2574N-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2574N-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2574N-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.