LM1085IS-3.3/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM1085IS-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM1085IS-3.3/NOPB
Details for Texas Instruments

LM1085IS-3.3/NOPB

3A Fixed / Adjustable Output Linear Regulator
Buy Directly from Texas Instruments (7793 in Stock)
$0.9100 per unit
Series Information for LM1085IS-3.3/NOPB - Texas Instruments

Features

  • feature
    Available in 3.3-V, 5.0-V, 12-V and Adjustable Versions
  • feature
    Current Limiting and Thermal Protection
  • feature
    Line Regulation 0.015% (typical)
  • feature
    Load Regulation 0.1% (typical)
  • feature
    Output Current 3 A

Description

IC V REG LINEAR 3.3V
The LM1085 is a regulator with a maximum dropout of 1.5 V at 3 A of load current. It has the same pinout as TI's industry standard LM317. Two resistors are required to set the output voltage of the adjustable output voltage version of the LM1085. Fixed output voltage versions integrate the adjust resistors. The LM1085 circuit includes a zener trimmed bandgap reference, current limiting and thermal shutdown. Refer to the LM1084 for the 5A version, and the LM1086 for the 1.5A version.

Specifications

Output Type:
Fixed
Input Voltage Min:
2.6V
Input Voltage Max:
27V
Fixed Output Voltage Nom.:
3.3V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
3A
Dropout Voltage Vdo:
1.3V
LDO Regulator Case Style:
TO-263
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
3.3V 3A LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +125°C
Output Voltage Nom.:
3.3V
Primary Input Voltage:
4.8V
Supply Voltage Max:
29V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
LDO Fixed Positive

Alternate Descriptions

Avnet America

LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) TO-263 Rail

Avnet America product

Avnet Europe

LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) TO-263 Rail

Avnet Europe product

Texas Instruments

3A Fixed / Adjustable Output Linear Regulator

Texas Instruments product

Distrelec

1.38

Distrelec product