Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 3.8mm |
---|---|
Frequency Min | 10MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 121ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Black Nylon 66 |
External Diameter | 14.5mm |
External Length / Height | 25.2mm |
Ferrite Case Style | Hinged Core |
Flammability Rating | UL94V-0 |
Frequency Range | 10MHz to 300MHz |
Height | 25.2mm |
Impedance | 115ohm |
Impedance @ 25MHz Typ | 4.5ohm |
Insulation Resistance | 10Mohm |
Internal Diameter | 3.8mm |
Resistance | 10Mohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Max | 3.8mm |
---|---|
Frequency Min | 10MHz |
Frequency Max | 300MHz |
Ferrite Case Style | Hinged Core |
Resistance | 10Mohm |
RoHS Compliant | Yes |
Ferrite Core, Split, 3.8Mm, 121Ohm/100Mhz, 300Mhz | Newark Electronics |
FERRITE CORE, SPLIT, 3.8MM, 121OHM | Farnell |
Where can I find additional details, specifications and documents for a LF35B?
Additional datasheets, footprints and schematics for LF35B are listed on our Part Details page. You can also find images and similar parts to LF35B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF35B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF35B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF35B fall under?
The LF35B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to LF35B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF35B you can contact the distributor directly for product support, shipping queries etc.
Is the LF35B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF35B have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for LF35B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF35B often in real-time on the comparison pages.
What if I can't find stock of LF35B?
You can fill out our help required form which you can use to request a quote for LF35B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.