Status: | Unknown |
---|---|
Series: | 5V 350mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,585
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
39
in stock
|
Buy Now | |
element14
from US$0.52
|
39
in stock
|
Buy Now | |
Farnell
from US$0.49
|
39
in stock
|
Buy Now | |
Avnet Silica
-
|
177,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 350mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 350mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 5V |
LEXX Series 100 mA 5 V Fixed VLDO Voltage Regulator with Inhibit - SOIC-8 | Future Electronics |
LDO Regulator Pos 5V 0.1A 8-Pin SO N T/R | Avnet America |
LDO Regulator 5V 350mA | RS |
Ldo, Fixed, 5V, 0.35A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LE50CD-TR | Newark Electronics |
LDO, FIXED, 5V, 0.35A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LE50CD-TR?
Additional datasheets, footprints and schematics for LE50CD-TR are listed on our Part Details page. You can also find images and similar parts to LE50CD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE50CD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE50CD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE50CD-TR fall under?
The LE50CD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LE50CD-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE50CD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LE50CD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE50CD-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for LE50CD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE50CD-TR often in real-time on the comparison pages.
What if I can't find stock of LE50CD-TR?
You can fill out our help required form which you can use to request a quote for LE50CD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.