Status: | Unknown |
---|---|
Series: | 4V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,266
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,266
in stock
|
Buy Now | |
element14
from US$0.40
|
2,266
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13.2V |
Fixed Output Voltage Nom. | 4V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 4V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 4V |
LDK220 Series 2.5 to 13.2 Vin 200 mA 4.0 Vout LDO Linear Regulator - SOT323-5L | Future Electronics |
Fixed Ldo Voltage Regulator, 2.5V To 13.2V, 200Mv Dropout, 4Vout, 200Maout, Sot-323-5 Rohs Compliant: Yes |Stmicroelectronics LDK220C40R | Newark Electronics |
LDO Regulator Pos 4V 5-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK220C40R?
Additional datasheets, footprints and schematics for LDK220C40R are listed on our Part Details page. You can also find images and similar parts to LDK220C40R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK220C40R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK220C40R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK220C40R fall under?
The LDK220C40R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK220C40R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK220C40R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK220C40R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK220C40R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LDK220C40R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK220C40R often in real-time on the comparison pages.
What if I can't find stock of LDK220C40R?
You can fill out our help required form which you can use to request a quote for LDK220C40R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.