Status: | Unknown |
---|---|
Series: | 1.5V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.30
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDK130 Series 1.5 V 300 mA Low Quiescent Current Very Low Noise LDO - SOT23-5L | Future Electronics |
Ldo, Fixed, 1.5V, 0.3A, Sot-23-5 | Newark Electronics |
LDO Regulator Pos 1.5V 0.3A 5-Pin SOT-23 T/R | Avnet America |
LDO, FIXED, 1.5V, 0.3A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a LDK130M15RY?
Additional datasheets, footprints and schematics for LDK130M15RY are listed on our Part Details page. You can also find images and similar parts to LDK130M15RY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK130M15RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK130M15RY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK130M15RY fall under?
The LDK130M15RY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK130M15RY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK130M15RY you can contact the distributor directly for product support, shipping queries etc.
Is the LDK130M15RY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK130M15RY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDK130M15RY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK130M15RY often in real-time on the comparison pages.
What if I can't find stock of LDK130M15RY?
You can fill out our help required form which you can use to request a quote for LDK130M15RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.