Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 12V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | P-PAK |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 12V |
Output Voltage Min | 800mV |
LDO, ADJ O/P, 0.8-12V, 1A, P-PAK-5 | element14 |
Ldo, Adj, 12V, 1A, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LDFPT-TR?
Additional datasheets, footprints and schematics for LDFPT-TR are listed on our Part Details page. You can also find images and similar parts to LDFPT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDFPT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDFPT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDFPT-TR fall under?
The LDFPT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDFPT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDFPT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LDFPT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDFPT-TR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LDFPT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDFPT-TR often in real-time on the comparison pages.
What if I can't find stock of LDFPT-TR?
You can fill out our help required form which you can use to request a quote for LDFPT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.