Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
49,118
in stock
|
Buy Now | |
element14
from US$0.85
|
49,118
in stock
|
Buy Now | |
Farnell
from US$0.80
|
38,890
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Adj, 3A, 3A, -40 To 125Deg C | Newark Electronics |
Output Type:Adjustable | element14 |
LDO, ADJUSTABLE, 3A, TO-263-6 | Farnell |
LDO Regulator Pos 3A 6-Pin(5+Tab) P2PAK/A T/R | Avnet Silica |
LDO Regulator Adj 3A P2PAK/A | RS |
LD29300 Series 3 A Adjustable Output LDO Voltage Regulator - P2PAK-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LD29300P2MTR?
Additional datasheets, footprints and schematics for LD29300P2MTR are listed on our Part Details page. You can also find images and similar parts to LD29300P2MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD29300P2MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29300P2MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD29300P2MTR fall under?
The LD29300P2MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD29300P2MTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD29300P2MTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD29300P2MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD29300P2MTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for LD29300P2MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD29300P2MTR often in real-time on the comparison pages.
What if I can't find stock of LD29300P2MTR?
You can fill out our help required form which you can use to request a quote for LD29300P2MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.