Status: | Unknown |
---|---|
Series: | LD1117 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,455
in stock
|
Buy Now | |
element14
from US$0.36
|
2,455
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,076
in stock
|
Buy Now | |
Micros
from US$0.16
|
1,499
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | LD1117 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 15V |
Output Voltage Max | 15V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
LD1117 Series 1300 mA Adjustable Positive Voltage LDO Regulator TO-252 | Future Electronics |
Ic, Reg Ldo, 15V, 0.8A, D2Pak | Newark Electronics |
IC, REG LDO, 15V, 0.8A, D2PAK | element14 |
LDO Regulator Adj 1.25-15V 1.3A DPAK | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator | Micros |
LDO Voltage Regulator, Adjustable, 15 V, Single Output, 1.1 V Drop, 1.25 V to 15 V, 1.3 A, 3 Pins, TO-252 (DPAK) | Avnet Silica |
Where can I find additional details, specifications and documents for a LD1117DTTR?
Additional datasheets, footprints and schematics for LD1117DTTR are listed on our Part Details page. You can also find images and similar parts to LD1117DTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DTTR fall under?
The LD1117DTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117DTTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LD1117DTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DTTR often in real-time on the comparison pages.
What if I can't find stock of LD1117DTTR?
You can fill out our help required form which you can use to request a quote for LD1117DTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.