Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.25V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 4.25V |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 1085 |
IC Generic Number | 1085 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Voltage Max | 4.25V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 30V |
Supply Voltage Min | 2.85V |
Termination Type | Through Hole |
Voltage Regulator Type | Adjustable |
V REG ADJ 1.25/28V, 1085, TO220FP3 | element14 |
Ldo, Adj, 4.25V, 3A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Adj 1.25-28V 3A TO220FP | RS |
LD1085 Series 3 A Adjustable Flange Mount Voltage Regulator - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a LD1085P?
Additional datasheets, footprints and schematics for LD1085P are listed on our Part Details page. You can also find images and similar parts to LD1085P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085P fall under?
The LD1085P is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085P when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085P you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085P have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for LD1085P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085P often in real-time on the comparison pages.
What if I can't find stock of LD1085P?
You can fill out our help required form which you can use to request a quote for LD1085P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.