Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,067
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
996
in stock
|
Buy Now | |
element14
from US$1.01
|
996
in stock
|
Buy Now | |
Farnell
from US$0.89
|
996
in stock
|
Buy Now | |
Avnet Silica
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC: voltage regulator | Transfer Multisort Elektronik |
D2Pak Ag Spot/3A-Adj- L.d. | Newark Electronics |
LDO Regulator Pos 1.25V to 28V 3A 4-Pin(3+Tab) D2PAK/A T/R | Avnet Silica |
LDO Regulator Adj 1.25-28V 3A D2PAK | RS |
LD1085 Series 3 A Adjustable Output Positive Voltage LDO Regulator - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a LD1085D2M-R?
Additional datasheets, footprints and schematics for LD1085D2M-R are listed on our Part Details page. You can also find images and similar parts to LD1085D2M-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085D2M-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085D2M-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085D2M-R fall under?
The LD1085D2M-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085D2M-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085D2M-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085D2M-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085D2M-R have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LD1085D2M-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085D2M-R often in real-time on the comparison pages.
What if I can't find stock of LD1085D2M-R?
You can fill out our help required form which you can use to request a quote for LD1085D2M-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.