Status: | Unknown |
---|---|
Series: | -12V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
4,764
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
2,000
in stock
|
Buy Now | |
element14
from US$0.13
|
1,750
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
204
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -19V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -12V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
L79L12 Series 100 mA -12 V Fixed Output Negative Voltage Regulator - TO-92 | Future Electronics |
Standard Regulator -12V 0.1A TO-92 | RS |
LINEAR VOLT REG, -12V, 0.1A, TO-92 -3 | element14 |
U-Reg -12V 0,1A TO92 | Schukat Electronic |
Linear Volt Reg, -12V, 0.1A, To-92 -3 | Newark Electronics |
Standard Regulator Neg -12V 0.1A 3-Pin TO-92 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L79L12ACZ-TR?
Additional datasheets, footprints and schematics for L79L12ACZ-TR are listed on our Part Details page. You can also find images and similar parts to L79L12ACZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L79L12ACZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L79L12ACZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L79L12ACZ-TR fall under?
The L79L12ACZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L79L12ACZ-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L79L12ACZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L79L12ACZ-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L79L12ACZ-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for L79L12ACZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L79L12ACZ-TR often in real-time on the comparison pages.
What if I can't find stock of L79L12ACZ-TR?
You can fill out our help required form which you can use to request a quote for L79L12ACZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.