Status: | Unknown |
---|---|
Series: | -12V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
3,156
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,974
in stock
|
Buy Now | |
element14
from US$0.54
|
1,096
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,094
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
40
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
1,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -19V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -12V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7912 |
IC Generic Number | 7912 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1.5A |
Output Voltage Max | -12V |
Output Voltage Nom. | -12V |
Primary Input Voltage | -19V |
Supply Voltage Max | -27V |
Supply Voltage Min | -15.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
IC: voltage regulator | Transfer Multisort Elektronik |
Fixed Ldo Voltage Regulator, -35V To -19V, 1.1V Dropout, -12Vout, 1.5Aout, To-220Fp-3 Rohs Compliant: Yes |Stmicroelectronics L7912CP | Newark Electronics |
IC, V REG -12V, 7912, TO-220FP-3 | element14 |
Voltage Regulator -12V 1.5A TO220FP | RS |
L7912 Series 1.5 A -12 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
ST Linear Fixed Voltage Regulator -12V 1.5A TO-220FP | Distrelec |
Standard Regulator Neg -12V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7912CP?
Additional datasheets, footprints and schematics for L7912CP are listed on our Part Details page. You can also find images and similar parts to L7912CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7912CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7912CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7912CP fall under?
The L7912CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7912CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7912CP you can contact the distributor directly for product support, shipping queries etc.
Is the L7912CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7912CP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L7912CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7912CP often in real-time on the comparison pages.
What if I can't find stock of L7912CP?
You can fill out our help required form which you can use to request a quote for L7912CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.