Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.72
|
300
in stock
|
Buy Now | |
Micros
from US$0.42
|
856
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
50
in stock
|
Buy Now | |
RS
from US$0.31
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Schukat Electronic
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78S12CV |
IC Generic Number | 78S12 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 30V |
Supply Voltage Min | 14.5V |
Voltage Regulator Type | Positive Fixed |
Positive Voltage Regulator | Micros |
L78S12 Series 2 A 12 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
ST L78S12CV +12V2A Voltage Regulator | Rapid Electronics |
Standard Regulator 12V 2A TO-220 | RS |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78S12CV | Newark Electronics |
IC, V REG +12V, 78S12, TO-220-3 | element14 |
U-Reg +12V 2A TO220 | Schukat Electronic |
IC, REGULATOR +12V | Farnell |
Where can I find additional details, specifications and documents for a L78S12CV?
Additional datasheets, footprints and schematics for L78S12CV are listed on our Part Details page. You can also find images and similar parts to L78S12CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S12CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S12CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S12CV fall under?
The L78S12CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S12CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S12CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S12CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S12CV have stock available?
Authorised distributors including Micros, Future Electronics, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for L78S12CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S12CV often in real-time on the comparison pages.
What if I can't find stock of L78S12CV?
You can fill out our help required form which you can use to request a quote for L78S12CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.