Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
562,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
190,000
in stock
|
Buy Now | |
element14
from US$0.11
|
190,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
190,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
46,723
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,500
in stock
|
Buy Now | |
RS
from US$0.13
|
8,900
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
4,740
in stock
|
Buy Now | |
Avnet Silica
-
|
395,000
in stock
|
Buy Now | |
Kruse
-
|
27,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7833 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 3.3V |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Surface Mount - SOIC-8 | Future Electronics |
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, 8Soic | Newark Electronics |
V REG, 1.7VDO, 0.1A, 3.3V, 5%, 8SOIC | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 3.3V 0.1A 8-Pin SO N T/R | Avnet America |
L78L33ABD-TR, LDO Voltage Regulators | RS |
ST Linear Fixed Voltage Regulator 3.3V 100mA SO-8 | Distrelec |
Standard Regulator Pos 3.3V 0.1A 8-Pin SO T/R | Kruse |
Where can I find additional details, specifications and documents for a L78L33ABD-TR?
Additional datasheets, footprints and schematics for L78L33ABD-TR are listed on our Part Details page. You can also find images and similar parts to L78L33ABD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ABD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ABD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ABD-TR fall under?
The L78L33ABD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ABD-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ABD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ABD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ABD-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L78L33ABD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ABD-TR often in real-time on the comparison pages.
What if I can't find stock of L78L33ABD-TR?
You can fill out our help required form which you can use to request a quote for L78L33ABD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.