Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
877
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
22,519
in stock
|
Buy Now | |
element14
from US$0.14
|
6,619
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,619
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,796
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
629
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 14V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7808 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 8V |
L78L Series 100 mA 8 V Three Terminal Positive Voltage LDO Regulator - TO-92 | Future Electronics |
IC, POS VOLTAGE REGULATOR, 8V, TO92-3 | element14 |
U-Reg +8V 0,1A TO92 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear voltage regulator,L78L08ACZ 8V | RS |
ST Linear Fixed Voltage Regulator, 8V, 100mA, TO-92 | Distrelec |
Linear Voltage Regulator, 8V, To-92 | Newark Electronics |
Standard Regulator Pos 8V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
IC VR LNR 8V L78L08 TO-92-3 | Kruse |
Where can I find additional details, specifications and documents for a L78L08ACZ?
Additional datasheets, footprints and schematics for L78L08ACZ are listed on our Part Details page. You can also find images and similar parts to L78L08ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L08ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L08ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L08ACZ fall under?
The L78L08ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L08ACZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L08ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L08ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L08ACZ have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for L78L08ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L08ACZ often in real-time on the comparison pages.
What if I can't find stock of L78L08ACZ?
You can fill out our help required form which you can use to request a quote for L78L08ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.