Status: | Unknown |
---|---|
Series: | 24V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,223
in stock
|
Buy Now | |
element14
from US$0.49
|
1,223
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,223
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
236
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 24V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Linear Volt Reg, 24V, 1.5A, To-220Fp-3 | Newark Electronics |
LINEAR VOLT REG, 24V, 1.5A, TO-220FP-3 | element14 |
L7824 Series 1.5 A 24 V Three Terminal Positive Voltage Regulator - TO-220FP | Future Electronics |
Voltage Regulator 24V 1.5A TO220FP | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 24V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7824CP?
Additional datasheets, footprints and schematics for L7824CP are listed on our Part Details page. You can also find images and similar parts to L7824CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7824CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7824CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7824CP fall under?
The L7824CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7824CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7824CP you can contact the distributor directly for product support, shipping queries etc.
Is the L7824CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7824CP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for L7824CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7824CP often in real-time on the comparison pages.
What if I can't find stock of L7824CP?
You can fill out our help required form which you can use to request a quote for L7824CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.