Status: | Unknown |
---|---|
Series: | 24V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
610
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
118,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
7,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
207
in stock
|
Buy Now | |
element14
from US$0.32
|
207
in stock
|
Buy Now | |
Farnell
from US$0.30
|
207
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 24V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
L78 Series Positive 24 V 1.5 A Through Hole Fixed Voltage Regulator ICs-TO-220AB | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 24V 1A TO220 | RS |
Linear Volt Reg, 24V, 1.5A, To-220-3 | Newark Electronics |
LINEAR VOLT REG, 24V, 1.5A, TO-220-3 | element14 |
Standard Regulator Pos 24V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7824ABV?
Additional datasheets, footprints and schematics for L7824ABV are listed on our Part Details page. You can also find images and similar parts to L7824ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7824ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7824ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7824ABV fall under?
The L7824ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7824ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7824ABV you can contact the distributor directly for product support, shipping queries etc.
Is the L7824ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7824ABV have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for L7824ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7824ABV often in real-time on the comparison pages.
What if I can't find stock of L7824ABV?
You can fill out our help required form which you can use to request a quote for L7824ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.