Status: | Unknown |
---|---|
Series: | 7818 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.32
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,122
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
37
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 26V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 18V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7818 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7818 |
Device Marking | L7818CV |
IC Generic Number | 7818 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 18V |
Output Voltage Nom. | 18V |
Primary Input Voltage | 26V |
Supply Voltage Max | 35V |
Supply Voltage Min | 22V |
Voltage Regulator Type | Positive Fixed |
U-Reg +18V 1A TO220 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
ST L7818CV +18V 1A Voltage Regulator | Rapid Electronics |
ST Linear Fixed Voltage Regulator, 18V, 1.5A, TO-220 | Distrelec |
Ic, V Reg +18V, 7818, To-220-3 | Newark Electronics |
L7818 Series 1.5 A 18 V Output Three Terminal Voltage Regulator - TO-220 | Future Electronics |
IC, V REG +18V, 7818, TO-220-3 | element14 |
IC, REGULATOR +18V | Farnell |
Where can I find additional details, specifications and documents for a L7818CV?
Additional datasheets, footprints and schematics for L7818CV are listed on our Part Details page. You can also find images and similar parts to L7818CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7818CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7818CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7818CV fall under?
The L7818CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7818CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7818CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7818CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7818CV have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for L7818CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7818CV often in real-time on the comparison pages.
What if I can't find stock of L7818CV?
You can fill out our help required form which you can use to request a quote for L7818CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.