Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
903
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
2,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,603
in stock
|
Buy Now | |
Micros
from US$0.35
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
114
in stock
|
Buy Now | |
element14
from US$0.52
|
114
in stock
|
Buy Now | |
Farnell
from US$0.50
|
114
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
45
in stock
|
Buy Now | |
Avnet Silica
-
|
6,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,450
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7805 |
Device Marking | L7805CP |
IC Generic Number | 7805 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 8V |
Voltage Regulator Type | Positive Fixed |
L7805 Series 1.5 A 5 V Three Terminal Voltage Regulator - TO-220FP | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear voltage regulator,L7805CP 5V 1.5A | RS |
Positive Voltage Regulator, 5V, 1A, 4%, 2V dropout, 0÷125°C | Micros |
ST L7805CP +5V 1A Plastic V Reg | Rapid Electronics |
Ic, V Reg +5.0V, 7805, To-220Fp-3 | Newark Electronics |
IC, V REG +5.0V, 7805, TO-220FP-3 | element14 |
ST Linear Fixed Voltage Regulator, 5V, 1.5A, TO-220FP | Distrelec |
Standard Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7805CP?
Additional datasheets, footprints and schematics for L7805CP are listed on our Part Details page. You can also find images and similar parts to L7805CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805CP fall under?
The L7805CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805CP you can contact the distributor directly for product support, shipping queries etc.
Is the L7805CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805CP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Micros and Rapid Electronics have stock available or on a lead time for L7805CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805CP often in real-time on the comparison pages.
What if I can't find stock of L7805CP?
You can fill out our help required form which you can use to request a quote for L7805CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.