Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
1,823
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,823
in stock
|
Buy Now | |
element14
from US$1.29
|
1,823
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
53
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 270mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 16.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6571 |
Device Type | Power |
IC Generic Number | 6571 |
Logic Function Number | 6571 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current | 275mA |
Output Sink Current Min | 190mA |
Output Source Current Max | 175mA |
Output Source Current Min | 110mA |
Output Voltage | 618V |
Output Voltage Max | 618V |
Supply Voltage Range | 10V to 16.6V |
Half Bridge+Osc+Ddtim, 6571, Soic8 | Newark Electronics |
HALF BRIDGE+OSC+DDTIM, 6571, SOIC8 | element14 |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 0.275A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SO N | Avnet Silica |
High Voltage Half Bridge Driver with oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a L6571BD?
Additional datasheets, footprints and schematics for L6571BD are listed on our Part Details page. You can also find images and similar parts to L6571BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6571BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6571BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6571BD fall under?
The L6571BD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6571BD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6571BD you can contact the distributor directly for product support, shipping queries etc.
Is the L6571BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6571BD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for L6571BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6571BD often in real-time on the comparison pages.
What if I can't find stock of L6571BD?
You can fill out our help required form which you can use to request a quote for L6571BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.