Status: | Active |
---|---|
Series: | L6385E |
RoHS: | Compliant |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Undervoltage lockout on lower and upper driving section |
Internal bootstrap diode |
Outputs in phase with inputs |
Product Specifications |
---|
DS5450 High voltage high and low-side driver |
Application Notes |
---|
AN2747 250 W HID metal halide electronic ballast |
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
High and Low Side Driver, L6385ED | RS |
L6385 Series Single 400 mA 125 O High Voltage High and Low Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SO N Tube | EBV Elektronik |
DRIVER, MOSFET, IGBT, 600V, 0.65A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a L6385ED?
Additional datasheets, footprints and schematics for L6385ED are listed on our Part Details page. You can also find images and similar parts to L6385ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6385ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6385ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6385ED fall under?
The L6385ED is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6385ED when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6385ED you can contact the distributor directly for product support, shipping queries etc.
Is the L6385ED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6385ED have stock available?
Authorised distributors including RS, Future Electronics, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for L6385ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6385ED often in real-time on the comparison pages.
What if I can't find stock of L6385ED?
You can fill out our help required form which you can use to request a quote for L6385ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.