Status: | Active |
---|---|
Series: | L6384E |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
3,320
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
72,500
in stock
|
Buy Now | |
element14
from US$0.91
|
4,197
in stock
|
Buy Now | |
Farnell
from US$0.84
|
4,197
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
2,416
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Shutdown input |
Deadtime setting |
Undervoltage lockout |
Integrated bootstrap diode |
Clamping on VCC |
Available in DIP-8/SO-8 packages |
Product Specifications |
---|
DS5449 High voltage half-bridge driver |
Application Notes |
---|
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
Design Notes & Tips |
---|
DN0006 A high power stepper motor driver |
L6384 Series Dual 650 mA Surface Mount High Voltage Half Bridge Driver - SOIC-8 | Future Electronics |
MOSFET DRIVE, HALF BRIDGE, SOIC-8 | element14 |
600V Half-Bridge Driver 400/650mA SOIC8 | RS |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SO N T/R | Avnet Silica |
Mosfet Drive, Half Bridge, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a L6384ED013TR?
Additional datasheets, footprints and schematics for L6384ED013TR are listed on our Part Details page. You can also find images and similar parts to L6384ED013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6384ED013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6384ED013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6384ED013TR fall under?
The L6384ED013TR is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6384ED013TR when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6384ED013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L6384ED013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6384ED013TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for L6384ED013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6384ED013TR often in real-time on the comparison pages.
What if I can't find stock of L6384ED013TR?
You can fill out our help required form which you can use to request a quote for L6384ED013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.