Status: | Unknown |
---|---|
Series: | ILHB |
RoHS: | Compliant |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
485
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
485
in stock
|
Buy Now | |
element14
from US$0.06
|
485
in stock
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High reliability |
Surface mountable (multiple case sizes) |
Current rating up to 6 A |
Datasheet |
---|
ILHB |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
ILHB Series 1206 75 O 3 A 0.03 O DCR SMT Multilayer Ferrite Bead | Future Electronics |
Ferrite Bead, 75Ohm, 3A, 1206 | Newark Electronics |
FERRITE BEAD, 75OHM, 3A, 1206 | element14 |
Ferrite Bead, 1206 [3216 Metric], 75 Ohm, 3 A, 30 Milliohm, ± 25% | Avnet America |
Inductor, ILHB-1206 75 25% ER E3 | Vishay Dale ILHB1206ER750V | RS Americas |
Ferrite Bead, 1206 [3216 Metric], 75 Ohm, 3 A, 30 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILHB1206ER750V?
Additional datasheets, footprints and schematics for ILHB1206ER750V are listed on our Part Details page. You can also find images and similar parts to ILHB1206ER750V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILHB1206ER750V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILHB1206ER750V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILHB1206ER750V fall under?
The ILHB1206ER750V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILHB1206ER750V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILHB1206ER750V you can contact the distributor directly for product support, shipping queries etc.
Is the ILHB1206ER750V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILHB1206ER750V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ILHB1206ER750V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILHB1206ER750V often in real-time on the comparison pages.
What if I can't find stock of ILHB1206ER750V?
You can fill out our help required form which you can use to request a quote for ILHB1206ER750V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.