Status: | Unknown |
---|---|
Series: | ILBB-0603 Series |
RoHS: | Unknown |
Prices starting from US$0.0061
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0171
|
16,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
16,631
in stock
|
Buy Now | |
element14
from US$0.0177
|
16,631
in stock
|
Buy Now | |
Future Electronics
from US$0.0151
|
-
|
Buy Now | |
Avnet America
from US$0.0061
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
Avnet Asia
from US$0.0167
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 30ohm |
DC Current Rating | 500mA |
Product Range | ILBB-0603 Series |
DC Resistance Max | 0.09ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
Ferrite Mounting | SMD |
Ferrite Bead, 0.09Ohm, 0.5A, 0603 | Newark Electronics |
FERRITE BEAD, 0.09OHM, 0.5A, 0603 | element14 |
ILBB SERIES 0603 CASE 30OHMS â–’ 25 % 500MA SMD FERRITE BEAD | Future Electronics |
Ferrite Bead, 0603 [1608 Metric], 30 Ohm, 500 mA, 90 Milliohm, ± 25% | Avnet America |
Inductor, ILBB-0603 30 25% ER E3 | Vishay Dale ILBB0603ER300V | RS Americas |
Ferrite Bead, 0603 [1608 Metric], 30 Ohm, 500 mA, 90 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILBB0603ER300V?
Additional datasheets, footprints and schematics for ILBB0603ER300V are listed on our Part Details page. You can also find images and similar parts to ILBB0603ER300V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILBB0603ER300V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILBB0603ER300V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILBB0603ER300V fall under?
The ILBB0603ER300V is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ILBB0603ER300V when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILBB0603ER300V you can contact the distributor directly for product support, shipping queries etc.
Is the ILBB0603ER300V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILBB0603ER300V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ILBB0603ER300V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILBB0603ER300V often in real-time on the comparison pages.
What if I can't find stock of ILBB0603ER300V?
You can fill out our help required form which you can use to request a quote for ILBB0603ER300V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.