Status: | Unknown |
---|---|
Series: | ILBB-0603 |
RoHS: | Compliant |
Prices starting from US$0.0061
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0171
|
109
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
3,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
109
in stock
|
Buy Now | |
element14
from US$0.0177
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.0182
|
-
|
Buy Now | |
Avnet America
from US$0.0061
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High reliability |
Surface mountable |
Magnetically self shielded |
Datasheet |
---|
ILBB-0603 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Instructional Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vishay Ferrite Bead 10Ohm @ 500mA 0603 | Distrelec |
Ferrite Bead, 0.05Ohm, 500Ma, 0603 | Newark Electronics |
FERRITE BEAD, 0.05OHM, 500MA, 0603 | Farnell |
Select Reel, Cut Tape, MouseReel Ferrite Beads 10ohms 25% | Future Electronics |
Ferrite Bead, 0603 [1608 Metric], 10 Ohm, 500 mA, 50 Milliohm, ± 25% | Avnet America |
Inductor, ILBB-0603 10 25% ER E3 | Vishay Dale ILBB0603ER100V | RS Americas |
Ferrite Bead, 0603 [1608 Metric], 10 Ohm, 500 mA, 50 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILBB0603ER100V?
Additional datasheets, footprints and schematics for ILBB0603ER100V are listed on our Part Details page. You can also find images and similar parts to ILBB0603ER100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILBB0603ER100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILBB0603ER100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILBB0603ER100V fall under?
The ILBB0603ER100V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILBB0603ER100V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILBB0603ER100V you can contact the distributor directly for product support, shipping queries etc.
Is the ILBB0603ER100V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILBB0603ER100V have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for ILBB0603ER100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILBB0603ER100V often in real-time on the comparison pages.
What if I can't find stock of ILBB0603ER100V?
You can fill out our help required form which you can use to request a quote for ILBB0603ER100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.