Status: | Unknown |
---|---|
Series: | ILB-1206 |
RoHS: | Compliant |
High reliability |
Surface mountable |
Magnetically self shielded |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
ILB-1206 |
General Information |
---|
Packaging Methods |
Engineering Note |
Engineering Note ILB, ILBB Ferrite Beads |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Ferrite Bead, 0.05Ohm, 500Ma, 1206 | Newark Electronics |
ILB Series 1206 26 Ohm 500 mA 0.05 Ohm DCR Surface Mount Ferrite Bead | Future Electronics |
Ferrite Bead, 1206 [3216 Metric], 26 Ohm, 500 mA, 50 Milliohm, ± 25% | Avnet America |
Inductor, ILB-1206 26 25% ER E3 | Vishay Dale ILB1206ER260V | RS Americas |
Ferrite Bead, 1206 [3216 Metric], 26 Ohm, 500 mA, 50 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ILB1206ER260V?
Additional datasheets, footprints and schematics for ILB1206ER260V are listed on our Part Details page. You can also find images and similar parts to ILB1206ER260V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILB1206ER260V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILB1206ER260V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILB1206ER260V fall under?
The ILB1206ER260V is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to ILB1206ER260V when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILB1206ER260V you can contact the distributor directly for product support, shipping queries etc.
Is the ILB1206ER260V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILB1206ER260V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ILB1206ER260V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILB1206ER260V often in real-time on the comparison pages.
What if I can't find stock of ILB1206ER260V?
You can fill out our help required form which you can use to request a quote for ILB1206ER260V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.