Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$143.65
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$123.20
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$126.00
|
19
in stock
|
Buy Now | |
RS Americas
from US$136.73
|
15
in stock
|
Buy Now | |
TE Store
from US$131.29
|
14
in stock
|
Buy Now | |
element14
from US$124.61
|
4
in stock
|
Buy Now | |
Farnell
from US$118.48
|
4
in stock
|
Buy Now | |
Future Electronics
from US$112.72
|
-
|
Buy Now | |
Avnet America
from US$105.13
|
-
|
Buy Now | |
TTI Europe
from US$108.96
|
-
|
Buy Now | |
Richardson RFPD
from US$99.64
|
-
|
Buy Now | |
Sager
from US$143.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Consumption | 1mA |
---|---|
Nominal Output @55%RH (at 5 VDC) | 2.48V |
Output Impedance | 70Ω |
Supply Voltage (Peak) | 12VDC |
Response Time | 10seconds |
Product Type | RHT Module |
Sensor Type | Analog |
Sensitivity | 26mV/%RH |
Humidity Measuring Range | 0 – 100%RH |
Operating Temperature Range | -40 – 85°C |
Accuracy | ±3%RH |
Humidity Sensor, Analogue, 0-100%rh | Newark Electronics |
HTM2500LFL TEMP and Humidity | RS |
Temperature and Humidity Sensors, RHT Module, 0 to 100%, 12V, Long, HPP Series | TE Connectivity HPP809A033 | RS Americas |
HTM2500LFL HIGH TEMP RH/T MOD Humidity Sensor Product Type: RHT Module Supply Voltage (Peak): 12 VDC Operating Temperature Range: -40 – 85 °C Accuracy: ±3 %RH Nominal Output @55%RH (at 5 VDC): 2.48 V RHT Module 12 VDC | Humidity Temperature Transducer | Part Number: HPP809A033 | Internal Number: HPP809A033 | TE Connectivity | TE Store |
HUMIDITY SENSOR, ANALOGUE, 0-100%RH | element14 |
Temperature and Relative Humidity Module HTM2500LFL | Avnet America |
HTM2500LFL HIGH TEMP GAS MEASR | TTI Europe |
HUMIDITY SENSORS | Richardson RFPD |
Industrial Humidity Sensors HTM2500LFL HIGH TEMP RH/T MOD | Sager |
Where can I find additional details, specifications and documents for a HPP809A033?
Additional datasheets, footprints and schematics for HPP809A033 are listed on our Part Details page. You can also find images and similar parts to HPP809A033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP809A033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP809A033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP809A033 fall under?
The HPP809A033 is listed under Sensors > Humidity Sensors > Humidity Sensor Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HPP809A033 when available in the Humidity Sensor Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP809A033 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP809A033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP809A033 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, RS Americas and TE Store have stock available or on a lead time for HPP809A033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP809A033 often in real-time on the comparison pages.
What if I can't find stock of HPP809A033?
You can fill out our help required form which you can use to request a quote for HPP809A033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.