Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
200
in stock
|
Buy Now | |
Future Electronics
from US$4.09
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$5.77
|
-
|
Buy Now | |
element14
from US$5.53
|
-
|
Buy Now | |
Richardson RFPD
from US$4.08
|
-
|
Buy Now | |
Farnell
from US$5.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
Avalanche Rated 180 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSP3065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 30 |
VF (Max) | 1.75 |
IFSM (A) | 150 |
IR (Max) (µA) | 200 |
Package Type | TO-220-2 |
FFSP3065A Series 650 V 30 A Through Hole Silicon Carbide Schottky Diode-TO-220-2 | Future Electronics |
MOSFET 30A 650C TO220 | RS |
Silicon Carbide Schottky Diode, Single, 650 V, 30 A, 100 nC, TO-220, 2 Pins | EBV Elektronik |
Sic Schottky Diode, 650V, 30A, To-220-2 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 30A, TO-220-2 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSP3065A?
Additional datasheets, footprints and schematics for FFSP3065A are listed on our Part Details page. You can also find images and similar parts to FFSP3065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSP3065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSP3065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSP3065A fall under?
The FFSP3065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSP3065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSP3065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSP3065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSP3065A have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for FFSP3065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSP3065A often in real-time on the comparison pages.
What if I can't find stock of FFSP3065A?
You can fill out our help required form which you can use to request a quote for FFSP3065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.