Status: | Active |
---|---|
Series: | FAN7384 |
RoHS: | Compliant |
Floating Channel for Bootstrap Operation to +600V |
Typically 250mA/500mA Sourcing/Sinking Current Driving Capability for Both Channels |
Extended Allowable Negative VS Swing to -9.8V for Signal Propagation at VDD= VBS =15V |
Matched Propagation Delay Below 50ns |
Output In-Phase with Input Signal |
3.3V and 5V Input Logic Compatible |
Built-in Shoot-Through Prevention Logic |
Built-in Common Mode dv/dt Noise Canceling Circuit |
Built-in UVLO Functions for Both Channels |
Built-in Cycle-by-Cycle Shutdown Function |
Built-in Soft-Off Function |
Built-in Bi-Directional Fault Function |
Built-in Short-Circuit Protection Function |
Applications |
---|
Lighting |
Other Industrial |
End Products |
---|
Motion |
Description | FAN7384 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 50 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 180 |
Turn Off Prop. Delay Typ (ns) | 170 |
Delay Matching | 50 |
Package Type | SOIC-14 N |
MOSFET DRVR 600V 0.5A 2-OUT Hi/Lo Side | RS |
IC: driver | Transfer Multisort Elektronik |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET/IGBT, HS, 0.50A, 14SOP | element14 |
Where can I find additional details, specifications and documents for a FAN7384MX?
Additional datasheets, footprints and schematics for FAN7384MX are listed on our Part Details page. You can also find images and similar parts to FAN7384MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7384MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7384MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7384MX fall under?
The FAN7384MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7384MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7384MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7384MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7384MX have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN7384MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7384MX often in real-time on the comparison pages.
What if I can't find stock of FAN7384MX?
You can fill out our help required form which you can use to request a quote for FAN7384MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.