Status: | Active |
---|---|
Series: | FAN3278 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,065
in stock
|
Buy Now | |
element14
from US$0.63
|
3,065
in stock
|
Buy Now | |
Farnell
from US$0.59
|
3,065
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Richardson RFPD
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motion Control - Industrial Motor Medical Electronics/Devices |
Description | FAN3278 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Non-Isolated |
VCC Max (V) | 27 |
Rise Time (ns) | 17 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 1 |
Drive Sink Current Typ (A) | 1 |
Turn On Prop. Delay Typ (ns) | 45 |
Turn Off Prop. Delay Typ (ns) | 35 |
Package Type | SOIC-8 |
Mosfet Driver, Low/High Side, Soic-8 | Newark Electronics |
MOSFET DRIVER, LOW/HIGH SIDE, SOIC-8 | element14 |
IC, Fairchild, FAN3278TMX | RS |
FAN3278 Series 27 V 1.5 A Surface Mount Dual PMOS-NMOS Bridge Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3278TMX?
Additional datasheets, footprints and schematics for FAN3278TMX are listed on our Part Details page. You can also find images and similar parts to FAN3278TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3278TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3278TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3278TMX fall under?
The FAN3278TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3278TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3278TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3278TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3278TMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FAN3278TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3278TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3278TMX?
You can fill out our help required form which you can use to request a quote for FAN3278TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.