Status: | Active |
---|---|
Series: | FAN3100C |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
7,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
7,020
in stock
|
Buy Now | |
element14
from US$0.46
|
7,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,495
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Richardson RFPD
from US$0.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3 A Peak Sink/Source at VDD = 12 V |
4.5 to 18 V Operating Range |
2.5 A Sink / 1.8 A Source at VOUT = 6 V |
Dual-Logic Inputs Allow Configuration as Non-Inverting or Inverting with Enable Function |
Internal Resistors Turn Driver Off If No Inputs |
13ns Typical Rise Time and 9 ns Typical Fall-Time with 1nF Load |
Choice of TTL or CMOS Input Thresholds |
MillerDriveâ„¢ Technology |
Typical Propagation Delay Time Under 20ns with Input Falling or Rising |
6-Lead 2x2 mm MLP or 5-Pin SOT23 Packages |
Rated from –40°C to 125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3100C |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 13 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 15 |
Package Type | SOT-23-5 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, LS, CMOS, 2A, 5SOT23 | element14 |
IC: driver | Transfer Multisort Elektronik |
MOSFET Driver, 1 Channel, Low Side, 3 A, 4.5 V to 18 V, 16 ns, 5 Pins, SOT-23 | EBV Elektronik |
FAN3100 Series 18 V 3 A Surface Mount Single High Speed Low Side Driver-SOT-23-5 | Future Electronics |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3100CSX?
Additional datasheets, footprints and schematics for FAN3100CSX are listed on our Part Details page. You can also find images and similar parts to FAN3100CSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3100CSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3100CSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3100CSX fall under?
The FAN3100CSX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3100CSX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3100CSX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3100CSX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3100CSX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FAN3100CSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3100CSX often in real-time on the comparison pages.
What if I can't find stock of FAN3100CSX?
You can fill out our help required form which you can use to request a quote for FAN3100CSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.